C10R32M100详情
Schneider C10R32M100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1500 - 1500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Overload release current setting
50 - 100
Phase failure sensitive
有
Rated operating voltage
690 - 690
Rated permanent current Iu
100
Rated short-circuit breaking capacity lcu at 400 V, AC
200
Switch off technique
Electronic
Type of control element
Other
Type of electrical connection of main circuit
Screw connection
With integrated auxiliary switch
无
With integrated under voltage release
无
With thermal protection
有
深度
86
高度
161
宽度
105
C10R32M100拓展信息








哦! 它是空的。