注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22737.30946
10
¥21989.660991
25
¥21836.803363
50
¥21685.008304
100
¥21238.989526
500
¥19720.51024
C10V46E040详情
Schneider C10V46E040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-08-Z15
Approvals
ATEX, CE, IECEX, cUL, UL
Manufacturer
Barksdale Control Products
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
60 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
18 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
类型
Explosion Proof (Amplified)
输出量
4-20 mA
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded, 2 Conductor
C10V46E040拓展信息







哦! 它是空的。