C10W3MA100详情
Schneider C10W3MA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Type of control element
Other
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Phase failure sensitive
无
Switch off technique
Magnetic
With integrated auxiliary switch
无
Degree of protection (IP)
IP40
With thermal protection
无
Adjustment range undelayed short-circuit release
600 - 1400
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
深度
86
高度
161
宽度
105
C10W3MA100拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。