C11B3TM016L详情
Schneider C11B3TM016L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
固定式
Range
ComPacT NSX
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
16
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
11.2 - 16
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
500 - 500
Type of electrical connection of main circuit
Screw connection
系列
ComPacT NSXmB
额定电流
16A
极数
3
C11B3TM016L拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。