C11B6TM050B详情
Schneider C11B6TM050B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
600 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 50
Rated permanent current Iu
50
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
C11B6TM050B拓展信息








哦! 它是空的。