C11F3TM080B详情
Schneider C11F3TM080B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
56 - 80
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C11F3TM080B拓展信息








哦! 它是空的。