C11H44V025L详情
Schneider C11H44V025L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
25
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
10 - 25
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
375 - 375
Type of electrical connection of main circuit
Screw connection
C11H44V025L拓展信息








哦! 它是空的。