C11H44V050B详情
Schneider C11H44V050B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
50
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
20 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
750 - 750
Type of electrical connection of main circuit
Screw connection
C11H44V050B拓展信息








哦! 它是空的。