C11H4TM025B详情
Schneider C11H4TM025B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
ATEX;CE;cULus
Manufacturer
Killark-Hubbell Electrical Products
Illuminated
无
Mounting
面板安装
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
17.5 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
触点配置
2NO
C11H4TM025B拓展信息








哦! 它是空的。