C11H6TM050B详情
Schneider C11H6TM050B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G1M2SSK2-60120
Approvals
CE, CSA, UL
Manufacturer
ABB
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
50
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
35 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
600 - 600
Type of electrical connection of main circuit
Screw connection
定位的数量
2
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
C11H6TM050B拓展信息








哦! 它是空的。