C11N3TM016L详情
Schneider C11N3TM016L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
11.2 - 16
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C11N3TM016L拓展信息








哦! 它是空的。