C11N44V100B详情
Schneider C11N44V100B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1500 - 1500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Rated permanent current Iu
100
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
C11N44V100B拓展信息








哦! 它是空的。