C11N4TM063B详情
Schneider C11N4TM063B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-08-P5
Approvals
ATEX, CE, IECEX, cUL, UL
Manufacturer
Barksdale Control Products
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
44.1 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
800 - 800
Type of electrical connection of main circuit
Screw connection
类型
Explosion Proof (Amplified)
输出量
4-20 mA
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded, 2 Conductor
C11N4TM063B拓展信息








哦! 它是空的。