注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4944.549011
10
¥4664.668877
100
¥4400.631018
500
¥4151.5387
1000
¥3916.545942
C12N3TM125L详情
Schneider C12N3TM125L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
125
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
87.5 - 125
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1250 - 1250
Type of electrical connection of main circuit
Screw connection
C12N3TM125L拓展信息







哦! 它是空的。