C12N4TM125L详情
Schneider C12N4TM125L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1250 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
87.5 - 125
Rated permanent current Iu
125
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
C12N4TM125L拓展信息








哦! 它是空的。