注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥9519.598037
10
¥9206.574504
25
¥9142.57647
50
¥9079.023302
100
¥8892.285312
500
¥8256.532327
C12N4TM160L详情
Schneider C12N4TM160L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1250 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
112 - 160
Rated permanent current Iu
160
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
C12N4TM160L拓展信息







哦! 它是空的。