C16H44V100详情
Schneider C16H44V100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
XCZU49
厂商
AMD
Product Status
Obsolete
For Use With/Related Products
XCZU49DR
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
36 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
系列
Zynq® UltraScale+™
类型
FPGA + MCU/MPU SoC
注意
-
内容
Board(s), Cable(s), Accessories
平台
Zynq UltraScale+ RFSoC ZCU216
互连系统
FMC+, Pmod
建议的编程环境
Vivado
C16H44V100拓展信息








哦! 它是空的。