C16N32D100详情
Schneider C16N32D100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
78101115341
Manufacturer
Cooper B-Line
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C16N32D100拓展信息








哦! 它是空的。