C16N4TM080详情
Schneider C16N4TM080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoset
Manufacturer Part Number
2052LA-BOX
Approvals
cULus
Manufacturer
Cooper
RoHS
有
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
630 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
56 - 80
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
组成
Non-Metallic
颜色
Light Almond
插座数量
2
C16N4TM080拓展信息








哦! 它是空的。