C1B96详情
Schneider C1B96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.8
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
11.8
Screen over stranding element
None
Category
Other
Core identification
Colour
Nominal cross section conductor
0.8
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
C1B96拓展信息








哦! 它是空的。