C1BN2TM12HD详情
Schneider C1BN2TM12HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
840 - 1200
Rated permanent current Iu
1200
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
C1BN2TM12HD拓展信息








哦! 它是空的。