C1BN2TM800D详情
Schneider C1BN2TM800D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
560 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Screw connection
Rated permanent current Iu
800
Type of control element
Toggle
C1BN2TM800D拓展信息








哦! 它是空的。