C253TM200详情
Schneider C253TM200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
200
Voltage type for actuating
AC
Overload release current setting
140 - 200
Rated control supply voltage at AC 60 Hz
690 - 690
Rated control supply voltage at AC 50 Hz
690 - 690
0个相似型号
C253TM200拓展信息








哦! 它是空的。