C256TM250详情
Schneider C256TM250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
690 - 690
Rated control supply voltage at AC 60 Hz
690 - 690
Overload release current setting
175 - 250
Voltage type for actuating
AC
Rated permanent current Iu
250
0个相似型号
C256TM250拓展信息








哦! 它是空的。