C25B6TM160详情
Schneider C25B6TM160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Toggle
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
175 - 250
Type of electrical connection of main circuit
Screw connection
0个相似型号
C25B6TM160拓展信息








哦! 它是空的。