C25B6TM200详情
Schneider C25B6TM200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Overload release current setting
175 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Type of control element
Toggle
0个相似型号
C25B6TM200拓展信息








哦! 它是空的。