C25F47E250详情
Schneider C25F47E250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
375 - 3000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Rated permanent current Iu
250
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
C25F47E250拓展信息








哦! 它是空的。