C25N4详情
Schneider C25N4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M3SSK2-60111
Approvals
CE, CSA, UL
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO, 1NC
知识产权评级
IP66
C25N4拓展信息








哦! 它是空的。