C25V32M150详情
Schneider C25V32M150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
2250 - 2250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Overload release current setting
70 - 150
Phase failure sensitive
有
Rated operating voltage
690 - 690
Rated permanent current Iu
150
Switch off technique
Electronic
Type of control element
Other
Type of electrical connection of main circuit
Screw connection
With integrated auxiliary switch
无
With integrated under voltage release
无
With thermal protection
有
深度
86
高度
161
宽度
105
C25V32M150拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。