C25W36E160详情
Schneider C25W36E160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
240 - 2400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
系列
*
C25W36E160拓展信息








哦! 它是空的。