C40H32D400详情
Schneider C40H32D400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB6K-2ST1A-3H
Manufacturer
IDEC
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4800 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 400
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C40H32D400拓展信息








哦! 它是空的。