C40R36E400详情
Schneider C40R36E400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 6000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C40R36E400拓展信息








哦! 它是空的。