C6331M500详情
Schneider C6331M500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
500
Voltage type for actuating
AC
Rated control supply voltage at AC 60 Hz
690 - 690
Rated control supply voltage at AC 50 Hz
690 - 690
0个相似型号
C6331M500拓展信息








哦! 它是空的。