C6334V570详情
Schneider C6334V570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
440 - 440
Rated control supply voltage at AC 60 Hz
440 - 440
Overload release current setting
228 - 570
Voltage type for actuating
AC
Rated permanent current Iu
570
0个相似型号
C6334V570拓展信息








哦! 它是空的。