C63F3TM600D详情
Schneider C63F3TM600D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
420 - 600
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C63F3TM600D拓展信息








哦! 它是空的。