C63H3详情
Schneider C63H3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
630
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
0个相似型号
C63H3拓展信息








哦! 它是空的。