C63N34V570详情
Schneider C63N34V570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6900 - 6900
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 570
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
570
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
C63N34V570拓展信息








哦! 它是空的。