注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥34854.449602
10
¥33708.365184
25
¥33474.046859
50
¥33241.357356
100
¥32557.646774
500
¥30229.941299
C63W32M500详情
Schneider C63W32M500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
6500 - 6500
Overload release current setting
250 - 500
With thermal protection
有
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Electronic
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Other
With integrated under voltage release
无
深度
110
宽度
140
高度
255
C63W32M500拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。