CA2SKE20G7详情
Schneider CA2SKE20G7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
120 - 120
Number of auxiliary contacts as normally open contact
2
Rated control supply voltage at AC 60 Hz
120 - 120
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
CA2SKE20G7
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
2.01
界面
无
达到SVHC
unknown
CA2SKE20G7拓展信息








哦! 它是空的。