CA3KN31ED3详情
Schneider CA3KN31ED3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
3
Voltage type for actuating
DC
Rated control supply voltage at DC
48 - 48
Number of auxiliary contacts as normally closed contact
1
界面
无
0个相似型号
CA3KN31ED3拓展信息








哦! 它是空的。