CA4KN403BW3详情
Schneider CA4KN403BW3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
4
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
0
界面
无
0个相似型号
CA4KN403BW3拓展信息








哦! 它是空的。