CAE22E5N详情
Schneider CAE22E5N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Manufacturer
Cinch 连接解决方案
Brand
Trompeter / Cinch Connectivity Solutions
Connector A Series
TRB
RoHS
Details
Connector A Body Style
Bulkhead
Cable Types
M17/176-00002
Connector B Series
TRB
子类别
电缆组件
电缆长度
4 in
产品类别
射频电缆组件
产品类别
射频电缆组件
CAE22E5N拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。