CBL018详情
Schneider CBL018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
40 - 105
Core identification
None
Nominal cross section conductor
0.321
Nominal voltage U0
50
Low smoke (according to EN 61034-2)
有
Nominal voltage U
300
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
CBL018拓展信息








哦! 它是空的。