CBL023详情
Schneider CBL023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Conductor category
Class 6 = very flexible
Conductor surface
Bare
Core identification
Colour
Flame retardant
According to IEC/EN 60332-1-2
Low smoke (according to EN 61034-2)
无
Material core insulation
Other
Material outer sheath
Polyvinyl chloride (PVC)
Nominal cross section conductor
0.321
Nominal voltage U
300
Nominal voltage U0
300
Outer diameter approx.
12
Permitted cable outer temperature after assembling without vibration
-20 - 80
Permitted cable outer temperature during assembling/handling
-20 - 80
Stranding element
无
With protective conductor
无
CBL023拓展信息








哦! 它是空的。