CBL024详情
Schneider CBL024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Core identification
None
Nominal cross section conductor
0.321
Nominal voltage U0
50
Low smoke (according to EN 61034-2)
有
Nominal voltage U
300
Material outer sheath
Polyolefin
Conductor category
Class 6 = very flexible
CBL024拓展信息








哦! 它是空的。