CCT15495详情
Schneider CCT15495重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HSD351024CAE
Manufacturer
Dynapar
Built-in depth
67
Degree of protection (IP)
IP20
Rated frequency
50 - 60
0个相似型号
CCT15495拓展信息
CCT15495详情
Schneider CCT15495重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
HSD351024CAE
Manufacturer
Dynapar
Built-in depth
67
Degree of protection (IP)
IP20
Rated frequency
50 - 60
CCT15495拓展信息