CEXSPUCZSSPMZZ详情
Schneider CEXSPUCZSSPMZZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
HA1L-A1C55-Y
Manufacturer
IDEC
Range
EcoStruxure Control Expert
For Use With
EcoStruxure Control Expert
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Integrated communication function
有
Integrated evaluation function
有
According to IEC 1131-3 (DIN EN 61131-3)
有
Suitable for operating system Windows 2000
无
Integrated application configuration function
无
Integrated motion function
有
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
无
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
有
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
有
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
有
Suitable for operating system Windows 7
无
Integrated analysis function
有
Suitable for safety functions
无
With editor for manufacturer specific programming language
有
Suitable for operating system Windows XP
无
With editor for programming language ST (structured text)
有
Integrated data detection function
无
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
With editor for programming language LD (Ladder Diagram)
有
Integrated configuration function
有
Integrated diagnosis function
有
Maintenance function integrated
有
Simulation function integrated
有
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
配件类型
License
端子类型
Solder
灯型
Incandescent
触点
单刀双掷
知识产权评级
IP65
CEXSPUCZSSPMZZ拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。