DE9EC21详情
Schneider DE9EC21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Sensata
Brand
AIRPAX
RoHS
Details
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
Other
Explosion-tested version
无
With locknut
无
Thread type
None
With strain relief
无
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Other
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Preventa XY2 Series
包装
Tube
系列
Preventa XY2
子类别
Sensors
配件类型
Nut
产品类别
Thermostats
产品类别
Thermostats
DE9EC21拓展信息








哦! 它是空的。