DE9PM1202详情
Schneider DE9PM1202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
0
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6 - 9
With locknut
有
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
13.5
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
DE9PM1202拓展信息








哦! 它是空的。