DL1CD0061详情
Schneider DL1CD0061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
78205140340
Approvals
CSA, UL
Manufacturer
Cooper B-Line
For Use With
XB4 Series, XB5 Series
Nominal current
0.2 - 0.2
Nominal voltage
6 - 6
Voltage type
DC
Degree of protection (IP)
Other
RoHS
Compliant
组成
Metallic
颜色
White
配件类型
White Led bulb
长度
55
直径
9
DL1CD0061拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。